Search
Filters

KSC1623GMTF

TRANS NPN 50V 0.1A SOT-23
rohs
Rated 5/5 based on 1 customer reviews
The KSC1623GMTF from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 200 @ 1mA, 6V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 300mV @ 10mA, 100mA, 100mA and 200mW.
Quantity
Price
Ext. Price
3,000+
$0.010
$30.000
6,000+
$0.010
$60.000
15,000+
$0.010
$150.000
Availability: 18,597 In Stock
This product has a minimum quantity of 3000
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 1mA, 6V
Maximum Power Dissipation 200mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012585-KSC1623GMTF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 1mA, 6V
Maximum Power Dissipation 200mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012585-KSC1623GMTF
KSC1623GMTF Price

KSC1623GMTF Datasheet
KSC1623GMTF Application

KSC1623GMTF Replacement
KSC1623GMTF Pdf

KSC1623GMTF Pinout
KSC1623GMTF Image

KSC1623GMTF Picture
KSC1623GMTF In Stock

KSC1623GMTF Distributor
KSC1623GMTF Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A, 4A 28-WFQFN Exposed Pad
348
IC CHIPSET VDSL-L 4BAND 8-PDSO
2246
IC USB HOST ADAPTR EMULATOR TDFN
63993
1M-BIT [128K x 8] CMOS FLASH MEMORY
2844
Low Dropout 300mA CMOS Regulator
65378