Search
Filters

KSC2383YTA

TRANS NPN 160V 1A TO-92L
rohs
Rated 5/5 based on 1 customer reviews
Availability: 4,030 In Stock
The KSC2383YTA from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-92-3 AMMO PACKAGE, with 160 @ 200mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 160V, 1.5V @ 50mA, 500mA, 1A and 900mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 160 @ 200mA, 5V
Maximum Power Dissipation 900mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 103930-KSC2383YTA
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 160 @ 200mA, 5V
Maximum Power Dissipation 900mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 103930-KSC2383YTA
KSC2383YTA Price

KSC2383YTA Datasheet
KSC2383YTA Application

KSC2383YTA Replacement
KSC2383YTA Pdf

KSC2383YTA Pinout
KSC2383YTA Image

KSC2383YTA Picture
KSC2383YTA In Stock

KSC2383YTA Distributor
KSC2383YTA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC DETECTOR VOLT 2.5V CMOS 5SSOP
63000
Diode Silicon Epitaxial Planar Type
526830
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
1450
IC TXRX RS-485 DIFF LP 14SOIC
113
EPROM-Based 8-Bit CMOS Microcontroller
63
CAP ARRAY 10000PF 50V JB 0805
12000