Search
Filters

KSC3503ESTU

Part No : KSC3503ESTU
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 300V 0.1A TO-126
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
180+
€0.272
€48.882
425+
€0.229
€97.407
650+
€0.223
€144.594
895+
€0.216
€193.062
1,155+
€0.209
€241.362
1,540+
€0.188
€289.189
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,475 pieces can ship immediately
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 600mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 10mA, 10V
Maximum Power Dissipation 7W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-126-3
Win Source Part Number 205876-KSC3503ESTU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Family Name KSC3503E
Introduction Date November 14, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 60
Alternative Parts
(Cross-Reference)
KSC3503ES; KSC3503DS;  KSC3503DSTU;  

The KSC3503ESTU is a NPN epitaxial Silicon bipolar junction transistor manufactured by On Semiconductor Corporation. Like most of the common transistors, the KSC3503ESTU is a three terminal device. The three terminals are Collector, Emitter, and Base respectively. This series of transistors is ideal for use in audio applications, CRT displays, video systems, and as current source.

KSC3503ESTU Transistor Tutorial

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 600mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 10mA, 10V
Maximum Power Dissipation 7W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-126-3
Win Source Part Number 205876-KSC3503ESTU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Family Name KSC3503E
Introduction Date November 14, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 60
Alternative Parts
(Cross-Reference)
KSC3503ES; KSC3503DS;  KSC3503DSTU;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KSC3503ESTU
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
KSC3503ESTU Price

KSC3503ESTU Datasheet
KSC3503ESTU Application

KSC3503ESTU Replacement
KSC3503ESTU Pdf

KSC3503ESTU Pinout
KSC3503ESTU Image

KSC3503ESTU Picture
KSC3503ESTU In Stock

KSC3503ESTU Distributor
KSC3503ESTU Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
VOLTAGE-CONTROLLED OSCILLATORS
IC LED DRIVER RGLTR DIM SC70-6
1398
HD Embedded Audio CODEC Data Sheet
4
DC-DC Converters Switching Voltage Regulators Motor Drivers
30
Power MOS 7TM is a new generation of low loss, high voltage, N-Channel enhancement mode power MOSFETS.
10
3.3-V Rising Edge Data Strobe LVDS Receiver
5
IC HYBRID SILICON TUNER 32HVQFN
1494
Precision Micropower Shunt Voltage Reference
1393
LIN Transceiver
1000

Top Sellers