Search
Filters

MMBT2222ALP4-7B

Part No : MMBT2222ALP4-7B
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 40V 0.6A 3DFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,165+
€0.039
€45.086
2,780+
€0.032
€90.072
4,290+
€0.032
€135.135
5,885+
€0.031
€180.081
7,580+
€0.030
€225.126
10,000+
€0.027
€270.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 460mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X2-DFN1006-3
Win Source Part Number 114897-MMBT2222ALP4-7B
Family Name MMBT2222ALP4
Introduction Date February 24, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Automotive, Power Management, Industrial

The MMBT2222ALP4-7B from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on X2-DFN1006-3 Reel - TR, with 100 @ 150mA, 10V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 40V, 1V @ 50mA, 500mA, 600mA and 460mW.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 460mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X2-DFN1006-3
Win Source Part Number 114897-MMBT2222ALP4-7B
Family Name MMBT2222ALP4
Introduction Date February 24, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Automotive, Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMBT2222ALP4-7B
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
MMBT2222ALP4-7B Price

MMBT2222ALP4-7B Datasheet
MMBT2222ALP4-7B Application

MMBT2222ALP4-7B Replacement
MMBT2222ALP4-7B Pdf

MMBT2222ALP4-7B Pinout
MMBT2222ALP4-7B Image

MMBT2222ALP4-7B Picture
MMBT2222ALP4-7B In Stock

MMBT2222ALP4-7B Distributor
MMBT2222ALP4-7B Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
High-Speed (10Mbps), Fail-Safe, RS-485/RS-422 Transceivers with Slew-Rate-Limiting and 5kV ESD Protection
1264
IC VIDEO MUX/DEMUX 2X1 16SOIC
1402
TRANS NPN 2A 50V
270
2M x 32 SDRAM 512K x 32bit x 4 Banks Synchronous DRAM LVTTL
209
MOSFET N-CH 200V 0.18A TO92-3
226