MMBT2222ALT1G

Part No :
MMBT2222ALT1G
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 40V 0.6A SOT23
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
610+
$0.0820
$50.020
1,450+
$0.0690
$100.050
2,240+
$0.0670
$150.080
3,080+
$0.0650
$200.200
3,970+
$0.0630
$250.110
5,265+
$0.0570
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 17,571,640 pieces
MOQ: 610 pcs
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
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 225mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 023728-MMBT2222ALT1G
Family Name MMBT2222AL
Introduction Date April 23, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Industrial, Automotive
Alternative Parts
(Cross-Reference)
MMBT2222A RFG; MMBT2222A RF; SMMBT2222ALT3; 

The MMBT2222ALT1G from ON Semiconductor is NPN Transistors(BJT) - Single device , available on SOT-23 Reel - TR, with 100 @ 150mA, 10V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 40V, 1V @ 50mA, 500mA, 600mA and 225mW.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 225mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 023728-MMBT2222ALT1G
Family Name MMBT2222AL
Introduction Date April 23, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Industrial, Automotive
Alternative Parts
(Cross-Reference)
MMBT2222A RFG; MMBT2222A RF; SMMBT2222ALT3; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMBT2222ALT1G
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
MMBT2222ALT1G Price

MMBT2222ALT1G Datasheet
MMBT2222ALT1G Application

MMBT2222ALT1G Replacement
MMBT2222ALT1G Pdf

MMBT2222ALT1G Pinout
MMBT2222ALT1G Image

MMBT2222ALT1G Picture
MMBT2222ALT1G In Stock

MMBT2222ALT1G Distributor
MMBT2222ALT1G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC COMP DUAL 700PS RSPECL 24WQFN
365
Audio Amp Speaker 1-CH Mono 1.1W Class-AB 8-Pin SOIC T/R / IC AMP AUDIO PWR 1.5W MONO 8SOIC
1230
RF FET LDMOS 65V 18DB SOT539B
1
IC RADIO SELECT TUNER 64LQFP
238
Triple Line Receiver
1500
RES SMD 0.1 OHM 1% 5W 2818
700

Top Sellers