Search
Filters

MMBT3904LT1G

Part No :
MMBT3904LT1G
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 40V 0.2A SOT23
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
7,145+
$0.0060
$45.014
16,670+
$0.0060
$100.020
30,000+
$0.0050
$150.000
40,000+
$0.0050
$200.000
50,000+
$0.0050
$250.000
60,000+
$0.0050
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 22,262,881 pieces can ship immediately
MOQ: 7145 pcs
Order Increment : 3000 pcs
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
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 300mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023748-MMBT3904LT1G
Family Name MMBT3904L
Introduction Date December 03, 2003
ECCN EAR99
Country of Origin Japan, Malaysia, Japan, Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Industrial, Automotive
Alternative Parts
(Cross-Reference)
PMMT491AT; TMPT3904-T; TMPT3904; 

The MMBT3904LT1G from ON Semiconductor is NPN Transistors(BJT) - Single device , available on SOT-23-3 (TO-236) Reel - TR, with 100 @ 10mA, 1V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 40V, 300mV @ 5mA, 50mA, 200mA and 300mW.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 300mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023748-MMBT3904LT1G
Family Name MMBT3904L
Introduction Date December 03, 2003
ECCN EAR99
Country of Origin Japan, Malaysia, Japan, Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Industrial, Automotive
Alternative Parts
(Cross-Reference)
PMMT491AT; TMPT3904-T; TMPT3904; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMBT3904LT1G
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
MMBT3904LT1G Price

MMBT3904LT1G Datasheet
MMBT3904LT1G Application

MMBT3904LT1G Replacement
MMBT3904LT1G Pdf

MMBT3904LT1G Pinout
MMBT3904LT1G Image

MMBT3904LT1G Picture
MMBT3904LT1G In Stock

MMBT3904LT1G Distributor
MMBT3904LT1G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
High-Speed Switching Applications
504
IC D/A CONV 16BIT PAR 28-SSOP
30
1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
7
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
342
OSC TCXO 26MHZ 2.8V SMD
102
RES SMD 21.5K OHM 1% 1/8W 0805
500
IC SDRAM 256MBIT 167MHZ 54TSOP
417

Top Sellers