The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MMBTA05-TP

Part No MMBTA05-TP
Manufacturer Micro Commercial Co
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.5A SOT23
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
Pricing & Ordering $0.014 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2,635+
$0.0190
$50.065
6,250+
$0.0160
$100.000
10,000+
$0.0150
$150.000
13,335+
$0.0150
$200.025
17,860+
$0.0140
$250.040
23,080+
$0.0130
$300.040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,000 pieces
MOQ: 2635 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 300mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 114899-MMBTA05-TP
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs

Description

The Micro Commercial Co 114899-MMBTA05-TP is an NPN transistor with a maximum current collector of 500mA. It has a collector-emitter breakdown voltage of 60V and is mounted on a surface-mount device (SMD). The transistor is designed to operate in a temperature range of -55°C to 150°C (TJ) and comes in a SOT-23 case/package. It has a frequency transition of 100MHz and a maximum power dissipation of 300mW. The transistor has a typical gain (hFE) (Min) of 100 @ 100mA, 1V and a maximum Vce (sat) of 250mV @ 10mA, 100mA. The collector cut-off current (Max) is 100nA. This product is categorized under discrete semiconductor products and is currently active in the market. Its popularity is medium, and the supply and demand status is balanced. The package contains 3k pcs, and its fake threat in the open market is 42%.