Search
Filters

NZT651

Part No :
NZT651
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 60V 4A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 22,163 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 2A, 2V
Maximum Power Dissipation 1.2W
Frequency - Transition 75MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 025886-NZT651
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The NZT651 from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on SOT-223-4 Reel - TR, with 40 @ 2A, 2V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 500mV @ 200mA, 2A, 4A and 1.2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 2A, 2V
Maximum Power Dissipation 1.2W
Frequency - Transition 75MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 025886-NZT651
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NZT651
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
NZT651 Price

NZT651 Datasheet
NZT651 Application

NZT651 Replacement
NZT651 Pdf

NZT651 Pinout
NZT651 Image

NZT651 Picture
NZT651 In Stock

NZT651 Distributor
NZT651 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1MHZ TO99-8
1000
Isolation 20.0 AMPS. Glass Passivated Super Fast Rectifiers
38
FIXED IND 4.7UH 220MA 1.5 OHM
305
RES SMD 470 OHM 5% 1/20W 0201
1000
256Mx8, 128Mx16 2Gb DDR3 SDRAM | IC DRAM 2G PARALLEL 96TWBGA
361
IC LED DRIVER LIN DIM 70MA 48QFN
9169
Programmable, USB/AC, Switch-Mode Battery Charger
98

Top Sellers