The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NZT6714

Part No NZT6714
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 2A SOT-223
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
Pricing & Ordering $0.104 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
355+
$0.1420
$50.410
865+
$0.1160
$100.340
1,330+
$0.1130
$150.290
1,835+
$0.1090
$200.015
2,360+
$0.1060
$250.160
3,160+
$0.0950
$300.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 122,700 pieces
MOQ: 355 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 50 @ 1A, 1V
Maximum Power Dissipation 1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 025888-NZT6714
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs

Description

The Fairchild/ON Semiconductor 025888-NZT6714 is an NPN transistor that is designed for use in various electronic circuits. The device is mounted on SMD (SMT) and is packaged in an SOT-223-4 case. It has a maximum current collector of 2A and a VCEO maximum collector-emitter breakdown voltage of 30V. The maximum Vce (sat) is 500mV at 100mA, 1A, and the collector cut-off current (Max) is 100nA (ICBO). The typical gain (hFE) (Min) is 50 at 1A, 1V, and the maximum power dissipation is 1W. This device is categorized as a discrete semiconductor product and is in active status.