Search
Filters

PBHV8540Z,115

TRANS NPN 400V 0.5A SOT23
Manufacturer: NXP
rohs
Rated 5/5 based on 1 customer reviews
Availability: 9,900 In Stock
The PBHV8540Z,115 from NXP is NPN Transistors(BJT) - Single device , available on SOT-223 Reel - TR, with 10 @ 300mA, 10V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 400V, 250mV @ 60mA, 300mA, 500mA and 1.4W.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 250mV @ 60mA, 300mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 10 @ 300mA, 10V
Maximum Power Dissipation 1.4W
Frequency - Transition 30MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 004307-PBHV8540Z,115
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 250mV @ 60mA, 300mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 10 @ 300mA, 10V
Maximum Power Dissipation 1.4W
Frequency - Transition 30MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 004307-PBHV8540Z,115
PBHV8540Z,115 Price

PBHV8540Z,115 Datasheet
PBHV8540Z,115 Application

PBHV8540Z,115 Replacement
PBHV8540Z,115 Pdf

PBHV8540Z,115 Pinout
PBHV8540Z,115 Image

PBHV8540Z,115 Picture
PBHV8540Z,115 In Stock

PBHV8540Z,115 Distributor
PBHV8540Z,115 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
DIODE GEN 75V 150MA MINI MELF
106975
CAP ALUM 10UF 20% 35V SMD
4000
IC FPGA 320 I/O 672FCBGA
200
High speed differential line receiver
7500
PNP -50V -2A MEDIUM POWER TRANSI
440
IC LI-ION/LI-POLY CTRLR 10DFN
35
600V CoolMOS E6 Power Transistor
29980