Search
Filters

PMBT4401/G

Part No : PMBT4401/G
Manufacturer : NXP
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 40V 0.6A SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,656 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer NXP
Packaging Reel(TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 600mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 750mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 1V
Power - Max 250mW
Frequency - Transition 250MHz
Mounting Style SMD/SMT
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package SOT-23 (TO-236AB)
Win Source Part Number 004385-PMBT4401/G
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The PMBT4401/G is defined as Transistors(BJT) - Single ,included in Discrete Semiconductor Products group. The designer and manufactured of PMBT4401/G is NXP. It is available in WIN SOURCE PHI warehouse. The storage code of PMBT4401/G is 278709. More detailed data for PMBT4401/G, feel free to contact us.
Products specifications
ECAD Module
Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer NXP
Packaging Reel(TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 600mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 750mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 1V
Power - Max 250mW
Frequency - Transition 250MHz
Mounting Style SMD/SMT
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package SOT-23 (TO-236AB)
Win Source Part Number 004385-PMBT4401/G
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PMBT4401/G
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
PMBT4401/G Price

PMBT4401/G Datasheet
PMBT4401/G Application

PMBT4401/G Replacement
PMBT4401/G Pdf

PMBT4401/G Pinout
PMBT4401/G Image

PMBT4401/G Picture
PMBT4401/G In Stock

PMBT4401/G Distributor
PMBT4401/G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC REDRIVER SAS/SATA 2CH 20TQFN
35
N-Channel JFET General Purpose Amplifier
610
NPN EPITAXIAL SILICON TRANSISTOR
698
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators
343
QUADRUPLE 2-INPUT POSITIVE-NOR GATES
42
TRANS PNP 20V 5A TP
152
IC REG BUCK ADJ 4A QD SYNC 77BGA
1244
RF Power Field Effect Transistors

Top Sellers