Search
Filters

SO642

TRANS NPN 300V 0.1A SOT23
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
645+
$0.078
$50.310
1,640+
$0.061
$100.040
5,665+
$0.053
$300.245
Availability: 1 In Stock
This product has a minimum quantity of 645
The SO642 from STMicroelectronics is NPN Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 40 @ 30mA, 10V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 300V, 500mV @ 2mA, 20mA, 100mA and 310mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 30mA, 10V
Maximum Power Dissipation 310mW
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 133207-SO642
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 30mA, 10V
Maximum Power Dissipation 310mW
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 133207-SO642
SO642 Price

SO642 Datasheet
SO642 Application

SO642 Replacement
SO642 Pdf

SO642 Pinout
SO642 Image

SO642 Picture
SO642 In Stock

SO642 Distributor
SO642 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG DUAL 48SSOP
1250
OMNIFET II fully autoprotected Power MOSFET
7500
IC 12BIT 400 KSPS AD S/O 20-SOIC
10
N CHANNEL MOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING APPLICATIONS CHOPPER REGULATOR, DC-DC CONVERTER AND SWITCHING REGULATOR APPLICATIONS)
1081
3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount, Dual Row, Vertical, with Press-fit Metal Retention Clip, 14 Circuits
200
12-BIT 250-KSPS SAMPLING CMOS ANALOG-TO-DIGITAL CONVERTER
2683