Search
Filters

STT13005

Part No :
STT13005
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 400V 2A SOT-32
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
165+
€0.271
€44.789
390+
€0.230
€89.552
600+
€0.223
€133.500
830+
€0.215
€178.765
1,065+
€0.209
€222.745
1,425+
€0.188
€267.601
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,346 pieces can ship immediately
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Max) 2A
Voltage - Collector Emitter Breakdown (Max) 400V
Vce Saturation (Max) @ Ib Ic 1.5V @ 400mA 1.6A
Current - Collector Cutoff (Max) 250µA
DC Current Gain (hFE) (Min) @ Ic Vce 10 @ 500mA 5V
Power - Max 45W
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32-3
Win Source Part Number 054016-STT13005
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The STT13005 is defined as Transistors(BJT) - Single ,included in Discrete Semiconductor Products group. The designer and manufactured of STT13005 is STMicroelectronics. It is available in WIN SOURCE PHI warehouse. The storage code of STT13005 is 348305. More detailed data for STT13005, feel free to contact us.
Products specifications
ECAD Module
Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Max) 2A
Voltage - Collector Emitter Breakdown (Max) 400V
Vce Saturation (Max) @ Ib Ic 1.5V @ 400mA 1.6A
Current - Collector Cutoff (Max) 250µA
DC Current Gain (hFE) (Min) @ Ic Vce 10 @ 500mA 5V
Power - Max 45W
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32-3
Win Source Part Number 054016-STT13005
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STT13005
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
STT13005 Price

STT13005 Datasheet
STT13005 Application

STT13005 Replacement
STT13005 Pdf

STT13005 Pinout
STT13005 Image

STT13005 Picture
STT13005 In Stock

STT13005 Distributor
STT13005 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
1-of-8 Decoder/Demultiplexer
2
High Voltage Switching Diode
300
3 V, 2.9 GHz SILICON MMIC MEDIUM OUTPUT POWER AMPLIFIER FOR MOBILE COMMUNICATIONS
1033
IC GATE AND 1CH 2-INP USV
149841
IC DGTL POT 20K 2CH 16BGA
415
IC REG MULT CONFIG INV ISO TO220
1305

Top Sellers