Search
Filters

TIP120

Part No :
TIP120
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN DARL 60V 5A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
165+
$0.305
$50.325
390+
$0.258
$100.620
600+
$0.250
$150.000
830+
$0.242
$200.860
1,065+
$0.235
$250.275
1,425+
$0.211
$300.675
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,400 pieces can ship immediately
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 4V @ 20mA, 5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 3A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 093854-TIP120
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The TIP120 from Fairchild/ON Semiconductor is NPN - Darlington Transistors(BJT) - Single device , available on TO-220AB Tube/Rail, with 1000 @ 3A, 3V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 4V @ 20mA, 5A, 5A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 4V @ 20mA, 5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 3A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 093854-TIP120
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TIP120
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
TIP120 Price

TIP120 Datasheet
TIP120 Application

TIP120 Replacement
TIP120 Pdf

TIP120 Pinout
TIP120 Image

TIP120 Picture
TIP120 In Stock

TIP120 Distributor
TIP120 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
DIODE ZENER 33.6V 500MW LLDS
112
OPTOISO 5.3KV TRANS W/BASE 8SMD
87
FIXED IND 120NH 50MA 500 MOHM
400
IC RF FREQ SYNTHESIZER 32WQFN
250
General-Purpose Switching Device Applications
3246
DIODE SCHOTTKY RF SER 15V SOT323
87

Top Sellers