Search
Filters

TIP35C

Part No :
TIP35C
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 100V 25A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
75+
€0.649
€48.680
180+
€0.549
€98.804
275+
€0.533
€146.448
375+
€0.516
€193.563
485+
€0.499
€241.935
645+
€0.450
€290.070
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 14,650 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Max) 25A
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib Ic 4V @ 5A 25A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic Vce 10 @ 15A 4V
Power - Max 125W
Frequency - Transition 3MHz
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog NPN Transistors
Kits 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Win Source Part Number 092015-TIP35C
Family Name TIP35C
Introduction Date October 11, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
TIP35C Lead Free; TIP35C;  

The TIP35C,offered by STMicroelectronics factory, is a Transistors(BJT) - Single. It is divided into Discrete Semiconductor Products category.The in-stock inventory are stocked in our SZ warehouse with ESD-protected.The components code of TIP35C is 366079 .Quickly check in-stock inventory by using the code with our customer services.

Products specifications
ECAD Module
Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Max) 25A
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib Ic 4V @ 5A 25A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic Vce 10 @ 15A 4V
Power - Max 125W
Frequency - Transition 3MHz
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog NPN Transistors
Kits 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Win Source Part Number 092015-TIP35C
Family Name TIP35C
Introduction Date October 11, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
TIP35C Lead Free; TIP35C;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TIP35C
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
TIP35C Price

TIP35C Datasheet
TIP35C Application

TIP35C Replacement
TIP35C Pdf

TIP35C Pinout
TIP35C Image

TIP35C Picture
TIP35C In Stock

TIP35C Distributor
TIP35C Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
RELAY OPTO 250V 200MA 6-SMD
150
IC REG CTRLR PWM CM 14-SOIC
729
Dual asynchronous receiver/transmitter DUART
1727
DIODE GEN PURP 200V 1A DO214AC
27576
Single high-speed switching diode
174639
IC MCU 8BIT 8KB FLASH 20TSSOP
2176
10-Gbps XAUI Transceiver | IC ETHERNET TXRX 10GBPS 289-BGA
15

Top Sellers