Search
Filters

TTA003

Part No :
TTA003
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 80V 3A PW-MOLD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 2V
Maximum Power Dissipation 10W
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PW-MOLD
Win Source Part Number 213571-TTA003
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The TTA003 from Toshiba Semiconductor and Storage is PNP Transistors(BJT) - Single device , available on PW-MOLD Reel - TR, with 100 @ 500mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 500mV @ 100mA, 1A, 3A and 10W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 2V
Maximum Power Dissipation 10W
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PW-MOLD
Win Source Part Number 213571-TTA003
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TTA003
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
TTA003 Price

TTA003 Datasheet
TTA003 Application

TTA003 Replacement
TTA003 Pdf

TTA003 Pinout
TTA003 Image

TTA003 Picture
TTA003 In Stock

TTA003 Distributor
TTA003 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Digital Signal Controller
1
IC SHIFT REGISTER 8BIT 16-SOIC
1056
IC SUPERVISOR MPU 8-SOIC
1
512Kbit High Speed SPI Serial Flash Memory
2318

Top Sellers