The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ZX5T3ZTA

Part No ZX5T3ZTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 5.5A SOT-89
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
Pricing & Ordering $0.281 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
135+
$0.3790
$51.165
325+
$0.3110
$101.075
500+
$0.3010
$150.500
690+
$0.2910
$200.790
890+
$0.2820
$250.980
1,190+
$0.2530
$301.070
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 59,400 pieces
MOQ: 135 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 185mV @ 550mA, 5.5A
Collector Cut-off Current(Max) 20nA
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 2.1W
Frequency - Transition 152MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 036860-ZX5T3ZTA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited

Description

Product Overview: ZX5T3ZTA - Diodes Incorporated

The ZX5T3ZTA by Diodes Incorporated is a high-performance, low saturation PNP transistor designed for a wide range of applications. This transistor is part of Diodes Incorporated's extensive line of bipolar transistors, which are well-known for their reliability and efficiency.

Key Features

  • Low Saturation Voltage: The ZX5T3ZTA boasts a low collector-emitter saturation voltage, making it ideal for low voltage operations and ensuring high efficiency in circuit designs.
  • High Current Capability: With a continuous collector current rating of up to 4A, this transistor can handle significant current loads, suitable for power management applications.
  • Power Dissipation: It has a power dissipation of 1.2W, which allows for a decent amount of power to be used in the circuit without overheating.
  • High Gain Bandwidth Product: Featuring a transition frequency of 100MHz, the ZX5T3ZTA is appropriate for high-speed switching applications.

Applications

The versatility of the ZX5T3ZTA makes it suitable for a broad spectrum of applications, including:

  • Power management
  • Load switch
  • Signal processing
  • Line switching
  • Amplification

Product Specifications

Parameter Value
Package/Case SOT-223
Transistor Polarity PNP
Collector-Emitter Voltage VCEO Max 45V
Collector-Base Voltage VCBO 50V
Emitter-Base Voltage VEBO 5V
Continuous Collector Current 4A
Power Dissipation 1.2W
DC Current Gain (hFE) 40 to 400
Transition Frequency 100MHz

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The ZX5T3ZTA transistor is built to meet rigorous industry standards, ensuring performance and durability in even the most demanding conditions.

For detailed information, technical specifications, and datasheets, visit the Diodes Incorporated website or contact their support team for assistance.