Search
Filters

ZXT13N50DE6TA

Part No : ZXT13N50DE6TA
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 50V 4A SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 180mV @ 400mA, 4A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 115MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 004864-ZXT13N50DE6TA
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The ZXT13N50DE6TA from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on SOT-26 Reel - TR, with 300 @ 1A, 2V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 180mV @ 400mA, 4A, 4A and 1.1W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 180mV @ 400mA, 4A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 115MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 004864-ZXT13N50DE6TA
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZXT13N50DE6TA
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
ZXT13N50DE6TA Price

ZXT13N50DE6TA Datasheet
ZXT13N50DE6TA Application

ZXT13N50DE6TA Replacement
ZXT13N50DE6TA Pdf

ZXT13N50DE6TA Pinout
ZXT13N50DE6TA Image

ZXT13N50DE6TA Picture
ZXT13N50DE6TA In Stock

ZXT13N50DE6TA Distributor
ZXT13N50DE6TA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
DIODE RF PIN 175V 100MA SOT323
44844
IC COUNTER BIDIR SYNC 4ST 16-DIP
112
IC MUX/DEMUX 2:1 DIFF PCI 42TQFN
540
OPTOISO 2.5KV 4CH TRANS 16SOIC
450
IC REG BUCK ADJ 1A SOT23-5
1000
3.0 A, Very Low-Dropout (VLDO) Fast Transient Response Regulator series
428
RELAY SSR SPST SGL 0.6A 6DIP
120

Top Sellers