Search
Filters

ZXTN5551FLTA

Part No : ZXTN5551FLTA
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 160V 0.6A SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
495+
€0.092
€45.441
1,165+
€0.077
€90.171
1,790+
€0.076
€135.324
2,470+
€0.073
€180.063
3,165+
€0.071
€225.032
4,230+
€0.064
€270.297
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 94,590 pieces can ship immediately
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 200mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 80 @ 10mA, 5V
Maximum Power Dissipation 330mW
Frequency - Transition 130MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 044188-ZXTN5551FLTA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Multimedia, Industrial
The ZXTN5551FLTA from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 80 @ 10mA, 5V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 160V, 200mV @ 5mA, 50mA, 600mA and 330mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 200mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 80 @ 10mA, 5V
Maximum Power Dissipation 330mW
Frequency - Transition 130MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 044188-ZXTN5551FLTA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Multimedia, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZXTN5551FLTA
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
ZXTN5551FLTA Price

ZXTN5551FLTA Datasheet
ZXTN5551FLTA Application

ZXTN5551FLTA Replacement
ZXTN5551FLTA Pdf

ZXTN5551FLTA Pinout
ZXTN5551FLTA Image

ZXTN5551FLTA Picture
ZXTN5551FLTA In Stock

ZXTN5551FLTA Distributor
ZXTN5551FLTA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
TVS DIODE 13.6VWM 22.5VC DO214AB
10000
1.8 V 25-bit 1:1 or 14-bit 1:2 configurable registered buffer with parity for DDR2 RDIMM applications
273
IC OPAMP VFB 62MHZ RRO SOT23-5
383
IC VOLT DETECTOR 3.6V SOT89-3
300
IC REG LDO 4V 0.15A SOT23-5
5389