The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ZXTP2039FTA

Part No ZXTP2039FTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 1A SOT23-3
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
Pricing & Ordering $0.371 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5820
$52.380
210+
$0.4780
$100.380
325+
$0.4630
$150.475
450+
$0.4480
$201.600
580+
$0.4330
$251.140
775+
$0.3880
$300.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 26,600 pieces
MOQ: 90 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 600mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 500mA, 5V
Maximum Power Dissipation 350mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 044194-ZXTP2039FTA
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance

Description

Introducing the ZXTP2039FTA from Diodes Incorporated

The ZXTP2039FTA is a state-of-the-art PNP transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This powerful transistor is engineered to meet the needs of modern electronic applications, providing a perfect blend of efficiency, reliability, and performance.

Key Features

  • High Current Capability: The ZXTP2039FTA boasts a continuous collector current (Ic) of up to 8A, making it suitable for high-power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)), which minimizes power loss and improves efficiency, especially in low voltage operations.
  • High Power Dissipation: With a power dissipation (Pd) of up to 2W, this transistor can handle significant levels of energy without compromising its performance.
  • High Performance at High Temperatures: The ZXTP2039FTA operates effectively over a wide temperature range, ensuring reliability even in challenging thermal environments.

Applications

The versatility of the ZXTP2039FTA allows it to be used in a wide array of applications, including but not limited to:

  • Power management circuits
  • Load switches
  • Signal processing
  • Amplification stages
  • Linear regulation
  • Automotive modules

Package and Quality

The ZXTP2039FTA is presented in a compact SOT23 package, making it ideal for space-constrained applications. The small footprint does not compromise its power handling capabilities, ensuring that it remains a robust option for designers looking to optimize board space.

Diodes Incorporated is committed to the highest standards of quality, and the ZXTP2039FTA is no exception. It is produced in facilities that are certified to ISO9001/ISO14001 standards, ensuring that each component adheres to rigorous quality control measures and environmental management systems.

With the ZXTP2039FTA, designers and engineers have access to a powerful component that offers outstanding performance, efficiency, and reliability. Whether it's for consumer electronics or industrial applications, this PNP transistor is designed to help you achieve superior electronic designs.