Search
Filters

ZXTP25040DZTA

Part No :
ZXTP25040DZTA
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 40V 3A SOT89
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16,314 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 350mV @ 350mA, 3.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 10mA, 2V
Maximum Power Dissipation 2.4W
Frequency - Transition 270MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 103162-ZXTP25040DZTA
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The ZXTP25040DZTA from Diodes Incorporated is PNP Transistors(BJT) - Single device , available on SOT-89-3 Reel - TR, with 300 @ 10mA, 2V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 40V, 350mV @ 350mA, 3.5A, 3A and 2.4W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 350mV @ 350mA, 3.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 10mA, 2V
Maximum Power Dissipation 2.4W
Frequency - Transition 270MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 103162-ZXTP25040DZTA
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZXTP25040DZTA
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
ZXTP25040DZTA Price

ZXTP25040DZTA Datasheet
ZXTP25040DZTA Application

ZXTP25040DZTA Replacement
ZXTP25040DZTA Pdf

ZXTP25040DZTA Pinout
ZXTP25040DZTA Image

ZXTP25040DZTA Picture
ZXTP25040DZTA In Stock

ZXTP25040DZTA Distributor
ZXTP25040DZTA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC MULTIPLEXER 8X1 16SOIC
1172
IC MCU USB ENCORE CONTROL 48QFN
49
FIXED IND 1NH 1A 100 MOHM SMD
1800
Trans MOSFET N-CH 100V 30A 5-Pin(4+Tab) LFPAK
358
FUSE BOARD MOUNT 1.5A 32VDC 0603
20
IC CPLD 108MC 10NS 84PLCC
30
IC TXRX RS232 4:5 3.3V LP 28SOIC
264
QUADRUPLE 2-INPUT POSITIVE-NAND GATES WITH OPEN-COLLECTOR OUTPUTS
6

Top Sellers