Search
Filters

DDTA144TE-7-F

Part No :
DDTA144TE-7-F
Manufacturer :
Catalog :
Transistors(BJT) - Single,Pre - Biased
Description :
TRANS PREBIAS PNP 150MW SOT523
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 300mV @ 250μA, 2.5mA
Collector Cut-off Current(Max) 500nA (ICBO)
Frequency - Transition 250MHz
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 096863-DDTA144TE-7-F
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Diodes Incorporated DDTA144TE-7-F is available at WIN SOURCE. Please review product page below for detailed information, including DDTA144TE-7-F price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DDTA144TE-7-F to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 300mV @ 250μA, 2.5mA
Collector Cut-off Current(Max) 500nA (ICBO)
Frequency - Transition 250MHz
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 096863-DDTA144TE-7-F
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DDTA144TE-7-F
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
DDTA144TE-7-F Price

DDTA144TE-7-F Datasheet
DDTA144TE-7-F Application

DDTA144TE-7-F Replacement
DDTA144TE-7-F Pdf

DDTA144TE-7-F Pinout
DDTA144TE-7-F Image

DDTA144TE-7-F Picture
DDTA144TE-7-F In Stock

DDTA144TE-7-F Distributor
DDTA144TE-7-F Transistors(BJT) - Single,Pre - Biased

Image
Mfr.Part No
Description
Stock
IC BATT MONITOR LI-ION 8WDFN / Smart LiB Gauge Battery Fuel Gauge LSI
62
FAST EFFICIENT PLASTIC RECTIFIER
330
256 bit 16 x 16 or 32 x 8 SERIAL MICROWIRE EEPROM
128
IC MOSFET DRIVR DUAL HS 4A 8SOIC
4983
ZENER DIODES 200 mW 3-PIN MINI MOLD
350
RC Encoder/Transmitter
235
DR124 Series Low Profile Power Inductors
34
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Right Angle, ZIF, Top Contact StyleReceptacle, 4 Circuits, Lead-free, Gold Contact Plating, High Barrier Packaging
823

Top Sellers