Search
Filters

DDTD113EC-7-F

TRANS PREBIAS NPN 200MW SOT23-3
Manufacturer: Diodes Incorporated
rohs
Availability: 4,600 In Stock
Diodes Incorporated DDTD113EC-7-F is available at WIN SOURCE. Please review product page below for detailed information, including DDTD113EC-7-F price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DDTD113EC-7-F to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 1k
Resistor - Emitter Base (R2) (Ohms) 1k
Typical Gain (hFE) (Min) 33 @ 50mA, 5V
Max Vce (sat) 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 200MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 013989-DDTD113EC-7-F
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 1k
Resistor - Emitter Base (R2) (Ohms) 1k
Typical Gain (hFE) (Min) 33 @ 50mA, 5V
Max Vce (sat) 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 200MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 013989-DDTD113EC-7-F
DDTD113EC-7-F Price

DDTD113EC-7-F Datasheet
DDTD113EC-7-F Application

DDTD113EC-7-F Replacement
DDTD113EC-7-F Pdf

DDTD113EC-7-F Pinout
DDTD113EC-7-F Image

DDTD113EC-7-F Picture
DDTD113EC-7-F In Stock

DDTD113EC-7-F Distributor
DDTD113EC-7-F Transistors(BJT) - Single,Pre - Biased

Image
Mfr.Part No
Description
Stock
Digital Media Processors
822
PNP (LOW FREQUENCY AMPLIFIER)
168000
IC DRIVER HISIDE QUAD 28-SOIC
3424
IC USB SWITCH DPDT 10UTQFN
67760
DIODE ZENER 18V 500MW SOD123
66000
4- and 8-Channel, Micropower Sampling 12-Bit Serial I/O A/D Converters
2512
IC DELAY LINE 12NS 14SOIC
1088
Internally Compensated, High Performance Operational Amplifier
4737
High-Output-Drive, 10MHz, 10V/μs, Rail-to-Rail I/O Op Amps with Shutdown in SC70
68