The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

RN1105CT(TPL3)

Part No RN1105CT(TPL3)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 0.05W CST3
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 120 @ 10mA, 5V
Max Vce (sat) 150mV @ 250μA, 5mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 50mW
Mounting SMD (SMT)
Case / Package CST3
Win Source Part Number 098369-RN1105CT(TPL3)
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient

Description

The Toshiba RN1105CT(TPL3) is an NPN pre-biased transistor that is suitable for various electronic applications. This component has a resistor-base (R1) (Ohms) of 2.2k and a resistor-emitter base (R2) (Ohms) of 47k. It belongs to the family of discrete semiconductor products and has a case/package of CST3. The maximum current collector of this component is 50mA, and the maximum collector-emitter breakdown voltage is 20V. The supply and demand status of this part is sufficient, with a fake threat of 60 percent in the open market.