Search
Filters

BT139-600E/DG,127

Part No : BT139-600E/DG,127
Manufacturer : NXP
Catalog : Triacs
Description : TRIAC SENS GATE 600V 16A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,473 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 155A, 170A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 45mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 117112-BT139-600E/DG,127
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
NXP BT139-600E/DG,127 is available at WIN SOURCE. Please review product page below for detailed information, including BT139-600E/DG,127 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for BT139-600E/DG,127 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 155A, 170A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 45mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 117112-BT139-600E/DG,127
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BT139-600E/DG,127
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
BT139-600E/DG,127 Price

BT139-600E/DG,127 Datasheet
BT139-600E/DG,127 Application

BT139-600E/DG,127 Replacement
BT139-600E/DG,127 Pdf

BT139-600E/DG,127 Pinout
BT139-600E/DG,127 Image

BT139-600E/DG,127 Picture
BT139-600E/DG,127 In Stock

BT139-600E/DG,127 Distributor
BT139-600E/DG,127 Triacs

Image
Mfr.Part No
Description
Stock
64A, 60V, 0.017 Ohm, N-Channel, Logic Level UltraFET Power MOSFET
2500
B-Suffix Series CMOS Gates
CONN HEADER ZH TOP 8POS 1.5MM
507
16-BIT PARALLEL ERROR DETECTION AND CORRECTION CIRCUITS
1
SCHOTTKY BARRIER RECTIFIER VOLTAGE: 45V CURRENT: 30.0A
26

Top Sellers