Search
Filters

T1235-600G-TR

TRIAC ALTERNISTOR 600V 12A D2PAK
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
40+
$0.610
$24.400
120+
$0.570
$68.400
Availability: 1 In Stock
This product has a minimum quantity of 40
STMicroelectronics T1235-600G-TR is available at WIN SOURCE. Please review product page below for detailed information, including T1235-600G-TR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T1235-600G-TR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038131-T1235-600G-TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038131-T1235-600G-TR
T1235-600G-TR Price

T1235-600G-TR Datasheet
T1235-600G-TR Application

T1235-600G-TR Replacement
T1235-600G-TR Pdf

T1235-600G-TR Pinout
T1235-600G-TR Image

T1235-600G-TR Picture
T1235-600G-TR In Stock

T1235-600G-TR Distributor
T1235-600G-TR Triacs

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 256KB FLASH 100LQFP
81
SINGLE-SUPPLY OPERATIONAL AMPLIFIER 
4912
4-Megabit 512K x 8 OTP EPROM
100
Silicon N Channel MOS Type Chopper Regulator and DC−DC Converter Applications
65600
IC RS485/422 RX 32MBPS 16-SOIC
5000