Search
Filters

T405-600H

Part No :
T405-600H
Manufacturer :
Catalog :
Triacs
Description :
TRIAC SENS GATE 600V 4A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 31A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Win Source Part Number 056382-T405-600H
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
STMicroelectronics T405-600H is available at WIN SOURCE. Please review product page below for detailed information, including T405-600H price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T405-600H to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 31A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Win Source Part Number 056382-T405-600H
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for T405-600H
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
T405-600H Price

T405-600H Datasheet
T405-600H Application

T405-600H Replacement
T405-600H Pdf

T405-600H Pinout
T405-600H Image

T405-600H Picture
T405-600H In Stock

T405-600H Distributor
T405-600H Triacs

Image
Mfr.Part No
Description
Stock
Bobbin Wound Surface Mount Inductors | FIXED IND 10UH 1.64A 70 MOHM
2200
Low-Cost, 230MHz, Single/Quad Op Amps with Rail-to-Rail Outputs and ±15kV ESD Protection
547
128K x 8 LOW POWER and LOW Vcc CMOS STATIC RAM
Schottky Barrier Rectifier
4
IC FPGA 400 I/O 784FCBGA / FPGA Virtex®-6 LXT Family 128000 Cells 40nm Technology 1V 784-Pin FCBGA
+5V TO ±10V VOLTAGE CONVERTER | IC REG CHARG PUMP INV DL 8DIP
MULTIPLEXER DUAL 4IN 16SOIC
52

Top Sellers