Search
Filters

T405-800B-TR

TRIAC SENS GATE 800V 4A DPAK
Manufacturer: STMicroelectronics
rohs
Availability: 174 In Stock
STMicroelectronics T405-800B-TR is available at WIN SOURCE. Please review product page below for detailed information, including T405-800B-TR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T405-800B-TR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 31A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 054073-T405-800B-TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 31A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 054073-T405-800B-TR
T405-800B-TR Price

T405-800B-TR Datasheet
T405-800B-TR Application

T405-800B-TR Replacement
T405-800B-TR Pdf

T405-800B-TR Pinout
T405-800B-TR Image

T405-800B-TR Picture
T405-800B-TR In Stock

T405-800B-TR Distributor
T405-800B-TR Triacs

Image
Mfr.Part No
Description
Stock
Silicon Tuning Diode
6000
TRIAC SENS GATE 600V 4A D2PAK
204
RELAY SSR 90A 480VAC AC
1002
Low Voltage, Rail-To-Rail Input and Output CMOS Operational Amplifier
8035
IC MCU 8BIT 3.5KB FLASH 18DIP
498
IC REG BUCK 1.82V 0.6A SYNC 6MLP
100