Search
Filters

T835-600G-TR

Part No : T835-600G-TR
Manufacturer : STMicroelectronics
Catalog : Triacs
Description : TRIAC ALTERNISTOR 600V 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.037
€46.656
105+
€0.878
€92.138
160+
€0.851
€136.080
220+
€0.824
€181.368
285+
€0.797
€227.259
380+
€0.718
€272.916
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 326 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 092726-T835-600G-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Lighting, Industrial
Family Name T835-600
Introduction Date September 20, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
FT0814MG;  FT0814MG00TR;  Q6010N4TP; 
STMicroelectronics T835-600G-TR is available at WIN SOURCE. Please review product page below for detailed information, including T835-600G-TR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T835-600G-TR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 092726-T835-600G-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Lighting, Industrial
Family Name T835-600
Introduction Date September 20, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
FT0814MG;  FT0814MG00TR;  Q6010N4TP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for T835-600G-TR
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
T835-600G-TR Price

T835-600G-TR Datasheet
T835-600G-TR Application

T835-600G-TR Replacement
T835-600G-TR Pdf

T835-600G-TR Pinout
T835-600G-TR Image

T835-600G-TR Picture
T835-600G-TR In Stock

T835-600G-TR Distributor
T835-600G-TR Triacs

Image
Mfr.Part No
Description
Stock
IC COUNTER 14STG BINARY 16-TSSOP
235
CONN FPC 19POS 0.30MM R/A
339
CONN HEADER ZH SIDE 7POS 1.5MM
65
IC REG LDO 2.8V/3.3V 10MLF
5380
IC I/O ACCELERATOR PCI 176QFP
312