We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

T835-600G

Part No : T835-600G
Manufacturer : STMicroelectronics
Catalog : Triacs
Description : TRIAC ALTERNISTOR 600V 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
$0.864
$51.840
140+
$0.731
$102.340
215+
$0.709
$152.435
295+
$0.687
$202.665
380+
$0.665
$252.700
505+
$0.598
$301.990
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,232 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 037085-T835-600G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Lighting, Industrial
Family Name T835-600
Introduction Date September 20, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
FT0814MG;  FT0814MG00TR;  Q6010N4TP; 
STMicroelectronics T835-600G is available at WIN SOURCE. Please review product page below for detailed information, including T835-600G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T835-600G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 037085-T835-600G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Lighting, Industrial
Family Name T835-600
Introduction Date September 20, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
FT0814MG;  FT0814MG00TR;  Q6010N4TP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for T835-600G
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
T835-600G Price

T835-600G Datasheet
T835-600G Application

T835-600G Replacement
T835-600G Pdf

T835-600G Pinout
T835-600G Image

T835-600G Picture
T835-600G In Stock

T835-600G Distributor
T835-600G Triacs

Image
Mfr.Part No
Description
Stock
TRANS NPN/PNP PREBIAS 0.2W US6
1500
96 MHz SAW Bandpass Filter 96 MHz SAW Bandpass Filter
92
14-Bit, 105MSPS Analog-To-Digital Converter
2
ADJUSTABLE HIGH PRECISION SHUNT REGULATOR
400
1.3A, 550kHz Synchronous Rectified Step-up Converter
1857
IC SUPERVISOR W/RESET SOT23-5
117