The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

3296X-1-502LF

Part No 3296X-1-502LF
Manufacturer Bourns Inc.
Catalog Trimmer Potentiometers
Description TRIMMER 5K OHM 0.5W PC PIN
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
Pricing & Ordering $0.391 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5660
$50.940
220+
$0.4640
$102.080
335+
$0.4500
$150.750
460+
$0.4350
$200.100
595+
$0.4210
$250.495
800+
$0.3770
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,874 pieces
MOQ: 90 pcs
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
Categories Potentiometers, Variable Resistors
Manufacturer Bourns Inc.
Packaging Tube/Rail
Status Active
Resistance (Ohms) 5k
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 25
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm)
Win Source Part Number 075714-3296X-1-502LF
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Description

The Bourns Inc. 075714-3296X-1-502LF is an electronic component that is widely used in various electronic devices. It has a medium popularity in the market with a fake threat in the open market of 49 percent and its supply and demand status is limited. This component is designed by Bourns Inc. and is available for purchase from Win Source. It is a potentiometer with a resistance of 5k ohms and a power rating of 0.5W. It is recommended for use in industrial, consumer electronics, portable devices, and power management.