The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ST-42ETA104

Part No ST-42ETA104
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Description TRIMMER 100K OHM 0.25W SMD
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
Pricing & Ordering $0.895 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
40+
$1.4130
$56.520
90+
$1.1600
$104.400
135+
$1.1240
$151.740
185+
$1.0870
$201.095
240+
$1.0510
$252.240
320+
$0.9420
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,064 pieces
MOQ: 40 pcs
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
Categories Potentiometers, Variable Resistors
Manufacturer Copal Electronics Inc.
Packaging Reel - TR
Status Active
Resistance (Ohms) 100k
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style J Lead
Dimension Square - 0.197" L x 0.177" W x 0.091" H (5.00mm x 4.50mm x 2.30mm)
Win Source Part Number 212191-ST-42ETA104
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited

Description

The ST-42ETA104 is a 100kΩ, 1/4W, top-adjustment cermet potentiometer manufactured by Copal Electronics Inc. It is designed for use in a wide range of applications, including audio equipment, instrumentation, and control systems. The potentiometer has a square shape with dimensions of 5.00mm x 4.50mm x 2.30mm and a ±20% tolerance. It has a temperature coefficient of ±100ppm/°C, ensuring stable performance over a wide temperature range. The ST-42ETA104 potentiometer is RoHS compliant and is supplied on a reel.