The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

Trimmers, Variable Capacitors : 248 Products

Variable capacitor is a type of capacitor whose capacitance can be adjusted within a certain range. When the effective area or distance between poles is changed, its capacitance will be changed accordingly. It is used as a tuning capacitor in radio receiving circuits. Generally, tunable capacitors with slotted screw type adjustments for making small adjustments in a circuit are called trimmers. The usual dielectric in these types of capacitors is ceramic or mica, and the capacitance value is usually changed by adjusting the distance of the plate. The capacitance of the trimmer capacitor is less than 100pF.
CAP TRIMMER 1-14PF 125V TH / 1 ~ 14pF Trimmer Capacitor 125 V Top Through Hole
340000 pieces
Datasheets ECAD
CAP TRIMMER 1-14PF 125V TH / 1 ~ 14pF Trimmer Capacitor 125 V Top Through Hole
CAP TRIMMER 2.3-27PF 100V TH
CAP TRIMMER 3.5-27PF 200V TH / 3.5 ~ 27pF Trimmer Capacitor 200 V Top and Bottom Through Hole
Cap Trimmer Ceramic 3/10pF 100V N750±300 ppm/°C 0% to 50% Top Adj 85°C T/R / CAP TRIMMER 3-10PF 100V SMD
4744 pieces
rohs Datasheets ECAD
CAP TRIMMER 4.5-65PF 100V TH / Cap Film 4.5/65pF 100VDC PLYP Top/Bottom Adj
CAP TRIMMER 6.5-30PF 100V SMD
80000 pieces
Datasheets ECAD
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
CAP TRIMMER 5-57PF 250V TH / 5 ~ 57pF Trimmer Capacitor 250 V Top and Bottom Through Hole
6297 pieces
rohs Datasheets ECAD
CAP TRIMMER 4.5-30PF 25V SMD
975 pieces
rohs Datasheets ECAD
CAP TRIM 8-80PF 100V THRU HOLE
Gate Drivers Quad channel hi-side driver Multi-Sense
500 pieces
rohs Datasheets ECAD
88000 pieces
Datasheets ECAD
CAP TRIMMER 4.5-30PF 25V SMD
CAP TRIMMER 4.5-40PF 25V SMD
Cap Trimmer Ceramic 4.5/20pF 25V NPO±500 ppm/°C 0% to 100% Top Adj 85°C T/R
500000 pieces
rohs Datasheets ECAD
CAP TRIMMER 1-3PF 25V SMD
CAP TRIM 3.5-38PF 100V THRU HOLE
CAP TRIMMER 1.5-10PF 25V SMD
CAP TRIMMER 15-70PF 100V TH
CAP TRIM 330-1100PF 175V T/H / Cap Trimmer Mica 330/1100pF 175V Side Adj 85°C
Cap Trimmer Ceramic 2/6pF 100V NPO±300 ppm/°C 0% to 50% Top Adj 85°C Bulk
1000 pieces
rohs Datasheets ECAD
1000 pieces
rohs Datasheets ECAD
2254 pieces
rohs Datasheets ECAD