Search
Filters

6605814-6

Part No :
6605814-6
Manufacturer :
Catalog :
Modular Connectors
Description :
CONN MAGJACK 1PORT 1000 BASE-T
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 17 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer TRP Connector B.V.
Packaging Tray
Part Status Obsolete (End Of Life)
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100/1000 Base-T, AutoMDIX
Mounting Style Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.555" (14.10mm)
LED Color Green, Yellow - Green, Yellow
Number of Cores per Jack 12
Shielding Shielded, EMI Finger
Features Board Lock
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 50.0μin (1.27μm)
Shield Material Brass
Housing Material Polyethylene Terephthalate (PET), Polyester
Manufacturer Pack Quantity 385
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Win Source Part Number 814226-6605814-6
Products specifications
ECAD Module
Manufacturer TRP Connector B.V.
Packaging Tray
Part Status Obsolete (End Of Life)
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100/1000 Base-T, AutoMDIX
Mounting Style Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.555" (14.10mm)
LED Color Green, Yellow - Green, Yellow
Number of Cores per Jack 12
Shielding Shielded, EMI Finger
Features Board Lock
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 50.0μin (1.27μm)
Shield Material Brass
Housing Material Polyethylene Terephthalate (PET), Polyester
Manufacturer Pack Quantity 385
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Win Source Part Number 814226-6605814-6
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 6605814-6
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
6605814-6 Price

6605814-6 Datasheet
6605814-6 Application

6605814-6 Replacement
6605814-6 Pdf

6605814-6 Pinout
6605814-6 Image

6605814-6 Picture
6605814-6 In Stock

6605814-6 Distributor
6605814-6 Modular Connectors

Image
Mfr.Part No
Description
Stock
±15kV ESD-Protected, Slew-Rate-Limited, Low-Power, RS-485/RS-422 Transceivers
30
High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces
30
IC REG LDO 2.9V 0.2A 6WSON
1000
DIODE GEN PURP 200V 1A SFLAT
251
IC PWR DETECTOR 2.5GHZ 8MSOP
202
2-Wire Interfaced Low-EMI Key Switch and Sounder Controllers | IC CNTRL SW SOUND 16-QSOP
66
HIGH SPEED SWITCHING PNP SILICON EPITAXIAL TRANSISTOR MINI MOLD 
3000
IC FPGA 169 I/O 208QFP
30

Top Sellers