Search
Filters

64WR500LF

Part No : 64WR500LF
Manufacturer : TT Electronics
Catalog : Trimmer Potentiometers
Description : TRIMMER 500 OHM 0.25W PC PIN TOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 514 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer TT Electronics/BI
Packaging Tube
Resistance 500 Ohms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.250" x 0.165" Face x 0.270" H (6.35mm x 4.19mm x 6.86mm)
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Limited
Win Source Part Number 809888-64WR500LF
Products specifications
ECAD Module
Manufacturer TT Electronics/BI
Packaging Tube
Resistance 500 Ohms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.250" x 0.165" Face x 0.270" H (6.35mm x 4.19mm x 6.86mm)
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Limited
Win Source Part Number 809888-64WR500LF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 64WR500LF
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
64WR500LF Price

64WR500LF Datasheet
64WR500LF Application

64WR500LF Replacement
64WR500LF Pdf

64WR500LF Pinout
64WR500LF Image

64WR500LF Picture
64WR500LF In Stock

64WR500LF Distributor
64WR500LF Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 10MHZ 8DMP
269
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
6
Low Cost Dual and Triple 300MHz Current Feedback Amplifiers with Shutdown
26
Fast soft-recovery controlled avalanche rectifiers
88036
IC FLASH 1MBIT 70NS 44PLCC
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, @Vge=15V, Ic=6.5A) | IGBT UFAST 600V 13A TO-220AB
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
93

Top Sellers