Search
Filters

1.5KE350A

Part No :
1.5KE350A
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 299VWM 618VC DO201
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
155+
$0.3290
$50.995
365+
$0.2770
$101.105
560+
$0.2680
$150.080
770+
$0.2600
$200.200
995+
$0.2520
$250.740
1,325+
$0.2270
$300.775
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 6,930 pieces
MOQ: 155 pcs
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
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 299V
Minimum Breakdown Voltage 332V
Max Clamping Voltage 618V
Peak Pulse Current(Ippm) 16A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Capacitance @ Frequency 430pF @ 1MHz
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 005147-1.5KE350A
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Alternative Parts
(Cross-Reference)
1.5KE350A-TP;  1.5KE350A;   1.5KE350AT&R; 
The 1.5KE350A ,from STMicroelectronics, is a 1500W (1.5kW) Zener diodes, package in a DO-201 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. The rate stand-off voltage for the 1.5KE350A is 299V volts. The minimum breakdown voltage is given for 332V. It can support the clamping voltage and peak pulse current of up to 618V and 16A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 299V
Minimum Breakdown Voltage 332V
Max Clamping Voltage 618V
Peak Pulse Current(Ippm) 16A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Capacitance @ Frequency 430pF @ 1MHz
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 005147-1.5KE350A
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Alternative Parts
(Cross-Reference)
1.5KE350A-TP;  1.5KE350A;   1.5KE350AT&R; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1.5KE350A
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
1.5KE350A Price

1.5KE350A Datasheet
1.5KE350A Application

1.5KE350A Replacement
1.5KE350A Pdf

1.5KE350A Pinout
1.5KE350A Image

1.5KE350A Picture
1.5KE350A In Stock

1.5KE350A Distributor
1.5KE350A TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 5MHZ RRO 16LFCSP
286
SAW Devices(SAW Filters)
19196
IC CROSSPOINT VID 16X5RGB 356BGA
2415
TRANS PREBIAS PNP 0.2W SMINI
2100
IttyBitty™ Negative Low-Dropout Regulator Preliminary Information
116

Top Sellers