Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

CDSOD323-T03C

Part No :
CDSOD323-T03C
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 3.3VWM 19VC SOD323
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
190+
€0.2460
€46.795
455+
€0.2050
€93.104
700+
€0.1990
€139.348
960+
€0.1940
€185.773
1,240+
€0.1870
€231.919
1,640+
€0.1690
€277.881
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 73,638 pieces
MOQ: 190 pcs
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
Fake Threat In the Open Market 82 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 095020-CDSOD323-T03C
Case / Package SOD-323
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Capacitance @ Frequency 3pF @ 1MHz
Applications General Purpose
Power Dissipation - Pd 350W
Peak Pulse Current(Ippm) 20A (8/20μs)
Max Clamping Voltage 19V (Typ)
Minimum Breakdown Voltage 4V
STAND-OFF Voltage (Vwm) 3.3V
Bidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Bourns Inc.
Categories Circuit Protection
The CDSOD323-T03C ,from Bourns Inc., is a 350W Zener diodes, package in a SOD-323 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the CDSOD323-T03C is 3.3V volts. The minimum breakdown voltage is given for 4V. It can support the clamping voltage and peak pulse current of up to 19V (Typ) and 20A (8/20μs) , respectively.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 82 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 095020-CDSOD323-T03C
Case / Package SOD-323
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Capacitance @ Frequency 3pF @ 1MHz
Applications General Purpose
Power Dissipation - Pd 350W
Peak Pulse Current(Ippm) 20A (8/20μs)
Max Clamping Voltage 19V (Typ)
Minimum Breakdown Voltage 4V
STAND-OFF Voltage (Vwm) 3.3V
Bidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Bourns Inc.
Categories Circuit Protection
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CDSOD323-T03C
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
CDSOD323-T03C Price

CDSOD323-T03C Datasheet
CDSOD323-T03C Application

CDSOD323-T03C Replacement
CDSOD323-T03C Pdf

CDSOD323-T03C Pinout
CDSOD323-T03C Image

CDSOD323-T03C Picture
CDSOD323-T03C In Stock

CDSOD323-T03C Distributor
CDSOD323-T03C TVS - Diodes

Image
Mfr.Part No
Description
Stock
CONN HEADER SMD 10POS 2MM
148
Processor Supervisor 2.63V 1 Active Low/Push-Pull 5-Pin SOT-23 T/R / IC 2.63V SUPPLY MONITOR SOT-23-5
8895
100/140/170/205 MSPS Analog Flat Panel Interface / AFE General Purpose 3 ADC 8bit 3.3V 128-Pin MQFP Tray
321
LO= 0.359, SO= 0.203, W= 0.018
101
Dolby ADM digital audio decoder
170
CAP FEEDTHRU 220PF 100V 1206
87
IC DAC 10BIT V-OUT 16TSSOP
171
CAP CER 27PF 50V C0G/NPO 0603
212

Top Sellers