Search
Filters

CM1214A-01SO

Part No :
CM1214A-01SO
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 7VWM 11.3VC SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 85,350 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V
Max Clamping Voltage 11.3V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications Automotive, Ethernet, RF Antenna
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 013178-CM1214A-01SO
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Sufficient
Application Field Used in RF Communications, Industrial
The CM1214A-01SO ,from ON Semiconductor, is a Zener diodes, package in a SOT-23-3 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive, Ethernet, RF Antenna applicaition. It is rated over a -40°C to 85°C (TA) temperature range. The rate stand-off voltage for the CM1214A-01SO is 7V volts. It can support the clamping voltage and peak pulse current of up to 11.3V (Typ) and 1A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V
Max Clamping Voltage 11.3V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications Automotive, Ethernet, RF Antenna
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 013178-CM1214A-01SO
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Sufficient
Application Field Used in RF Communications, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CM1214A-01SO
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
CM1214A-01SO Price

CM1214A-01SO Datasheet
CM1214A-01SO Application

CM1214A-01SO Replacement
CM1214A-01SO Pdf

CM1214A-01SO Pinout
CM1214A-01SO Image

CM1214A-01SO Picture
CM1214A-01SO In Stock

CM1214A-01SO Distributor
CM1214A-01SO TVS - Diodes

Image
Mfr.Part No
Description
Stock
3A 24V 340kHz synchronous Buck Converter
1188
MOSFET N-CH 200V 5A CPT3
291
IC PC CRD PWR-INT SWTCH 24HTSSOP
143
Audio-Frequency General-Purpose Amplifier Applications
15293
RES SMD 180 OHM 1W 1812 WIDE
9250
Precision Low Power FGA™ Voltage References | IC VREF SERIES 2.5V SOT23-3
300
OCTAL POSITIVE EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
175

Top Sellers