The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DS9503P+T

Part No DS9503P+T
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description TVS DIODE 7.5VWM 6TSOC
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
Pricing & Ordering $1.159 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.6960
$50.880
75+
$1.3920
$104.400
115+
$1.3480
$155.020
155+
$1.3050
$202.275
200+
$1.2610
$252.200
270+
$1.1310
$305.370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 21,410 pieces
MOQ: 30 pcs
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
Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 7.5V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOC
Win Source Part Number 089902-DS9503P+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance

Description

Maxim Integrated's DS9503P+T: Robust ESD Protection Device

The DS9503P+T is a high-performance ESD (Electrostatic Discharge) protection device from the renowned manufacturer Maxim Integrated, designed to safeguard sensitive electronic components against the detrimental effects of electrostatic discharge events. This component is an essential addition to any circuit where data integrity and component longevity are of paramount importance.

Key Features

  • High ESD Protection: The DS9503P+T is capable of withstanding ESD strikes up to ±15kV Human Body Model (HBM), ±8kV Contact Discharge, and ±15kV Air-Gap Discharge as per the IEC 61000-4-2 standard, providing robust protection for your electronic devices.
  • Low Capacitance: With a low input capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity, making it suitable for applications such as USB, HDMI, and other high-speed interfaces.
  • Fast Response Time: The DS9503P+T reacts swiftly to ESD strikes, ensuring quick and reliable protection for your circuitry.
  • Small Form Factor: Housed in a small SOT23 package, the DS9503P+T saves valuable board space and is well-suited for compact electronic designs.

Applications

The DS9503P+T is versatile and can be used in a wide range of applications, including:

  • Cellular handsets
  • Portable electronics
  • Computers and peripherals
  • Digital cameras
  • MP3 players
  • Other applications that require high-level ESD protection

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS9503P+T is no exception. It is manufactured using advanced techniques to ensure consistent performance and durability, making it a reliable choice for protecting critical electronic systems from ESD damage.

Whether you're designing consumer electronics, industrial interfaces, or sensitive communication equipment, the DS9503P+T from Maxim Integrated offers the protection your products need to withstand the rigors of everyday use and unexpected ESD events.