Search
Filters

DT1042-04SO-7

Part No :
DT1042-04SO-7
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 5VWM 9VC SOT26
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 41,420 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 9V
Peak Pulse Current(Ippm) 6A (8/20μs)
Power Dissipation - Pd 55W
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -55°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 014935-DT1042-04SO-7
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Industrial
The DT1042-04SO-7 ,from Diodes Incorporated, is a 55W Steering (Rail to Rail) diodes, package in a SOT-26 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting HDMI applicaition. It is rated over a -55°C to 85°C (TA) temperature range. The rate stand-off voltage for the DT1042-04SO-7 is 5V (Max) volts. The minimum breakdown voltage is given for 6.2V. It can support the clamping voltage and peak pulse current of up to 9V and 6A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 9V
Peak Pulse Current(Ippm) 6A (8/20μs)
Power Dissipation - Pd 55W
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -55°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 014935-DT1042-04SO-7
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DT1042-04SO-7
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
DT1042-04SO-7 Price

DT1042-04SO-7 Datasheet
DT1042-04SO-7 Application

DT1042-04SO-7 Replacement
DT1042-04SO-7 Pdf

DT1042-04SO-7 Pinout
DT1042-04SO-7 Image

DT1042-04SO-7 Picture
DT1042-04SO-7 In Stock

DT1042-04SO-7 Distributor
DT1042-04SO-7 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC ANALOG SWITCH SPDT SC70-6
DIODE GEN PURP 200V 30A DO203AB
2
MCS 51 87C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP 44-PLCC
CONN MOD JACK 6P6C R/A UNSHLD
2400
5V LVDS 4-Bit High Speed Differential Receiver
87
TRIMMER 100K OHM 0.75W PC PIN
1000
24-BIT FET BUS SWITCH
5

Top Sellers