Search
Filters

DVIULC6-2P6

TVS DIODE 5VWM 17VC SOT666
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
The DVIULC6-2P6 ,from STMicroelectronics, is a Steering (Rail to Rail) diodes, package in a SOT-666 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. The rate stand-off voltage for the DVIULC6-2P6 is 5V volts. The minimum breakdown voltage is given for 6V. It can support the clamping voltage and peak pulse current of up to 17V and 5A (8/20μs) , respectively.
Quantity
Price
Ext. Price
329+
$0.152
$50.008
776+
$0.129
$100.104
2,942+
$0.102
$300.084
Availability: 1 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 329 pcs
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.85pF @ 825MHz
Mounting SMD (SMT)
Case / Package SOT-666
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015086-DVIULC6-2P6
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.85pF @ 825MHz
Mounting SMD (SMT)
Case / Package SOT-666
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015086-DVIULC6-2P6
DVIULC6-2P6 Price

DVIULC6-2P6 Datasheet
DVIULC6-2P6 Application

DVIULC6-2P6 Replacement
DVIULC6-2P6 Pdf

DVIULC6-2P6 Pinout
DVIULC6-2P6 Image

DVIULC6-2P6 Picture
DVIULC6-2P6 In Stock

DVIULC6-2P6 Distributor
DVIULC6-2P6 TVS - Diodes

Image
Mfr.Part No
Description
Stock
512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
2
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
15
CONN R/A PLUG DC VITA46
180
IC SRAM 2MBIT 45NS 32TSOP
119
LED ARRAY COOL WHITE 620LM
18
PLL FREQUENCY SYNTHESIZER AND CONTROLLER FOR FM/MW/LW TUNER
266