Search
Filters

ESD0P2RF02LSE6327XTSA1

TVS DIODE 5.3VWM 21VC TSSLP2-1
Manufacturer: Infineon Technologies
rohs
Availability: 141,573 In Stock
The ESD0P2RF02LSE6327XTSA1 ,from Infineon Technologies, is a Zener diodes, package in a PG-TSSLP-2 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting RF Antenna applicaition. It is rated over a -55°C to 125°C (TJ) temperature range. The rate stand-off voltage for the ESD0P2RF02LSE6327XTSA1 is 5.3V (Max) volts. The minimum breakdown voltage is given for 7V. It can support the clamping voltage and peak pulse current of up to 21V and 3A (8/20μs) , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.3V (Max)
Minimum Breakdown Voltage 7V
Max Clamping Voltage 21V
Peak Pulse Current(Ippm) 3A (8/20μs)
Applications RF Antenna
Capacitance @ Frequency 0.23pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TSSLP-2
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 097120-ESD0P2RF02LSE6327XTSA1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.3V (Max)
Minimum Breakdown Voltage 7V
Max Clamping Voltage 21V
Peak Pulse Current(Ippm) 3A (8/20μs)
Applications RF Antenna
Capacitance @ Frequency 0.23pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TSSLP-2
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 097120-ESD0P2RF02LSE6327XTSA1
ESD0P2RF02LSE6327XTSA1 Price

ESD0P2RF02LSE6327XTSA1 Datasheet
ESD0P2RF02LSE6327XTSA1 Application

ESD0P2RF02LSE6327XTSA1 Replacement
ESD0P2RF02LSE6327XTSA1 Pdf

ESD0P2RF02LSE6327XTSA1 Pinout
ESD0P2RF02LSE6327XTSA1 Image

ESD0P2RF02LSE6327XTSA1 Picture
ESD0P2RF02LSE6327XTSA1 In Stock

ESD0P2RF02LSE6327XTSA1 Distributor
ESD0P2RF02LSE6327XTSA1 TVS - Diodes

Image
Mfr.Part No
Description
Stock
High Performance Schottky Diode Low Loss and Soft Recovery Parallel legs
2
2/2 Transceiver Full RS232 20-SSOP
510
Collector-Emitter Breakdown Voltage-: V(BR)CEO= 150V(Min.)
23
MOSFET P-CH 20V 3A SOT23
4400
ModelGauge m3 Fuel Gauge
440
BL5372
757