Search
Filters

ESD8472MUT5G

Part No :
ESD8472MUT5G
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 5.3VWM 14VC X3DFN2
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1,163+
€0.038
€44.508
2,858+
€0.031
€89.027
4,412+
€0.030
€133.507
6,061+
€0.029
€178.012
7,813+
€0.029
€222.514
10,345+
€0.026
€267.004
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,560,915 pieces can ship immediately
MOQ: 1163 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.3V (Max)
Minimum Breakdown Voltage 7V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 3A (8/20μs)
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.2pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-X3DFN (0.62x0.32)
Win Source Part Number 015687-ESD8472MUT5G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient

The ESD8472MUT5G ,from ON Semiconductor, is a Zener diodes, package in a 2-X3DFN (0.62x0.32) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive, RF Antenna applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the ESD8472MUT5G is 5.3V (Max) volts. The minimum breakdown voltage is given for 7V. It can support the clamping voltage and peak pulse current of up to 14V and 3A (8/20μs) , respectively.

Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.3V (Max)
Minimum Breakdown Voltage 7V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 3A (8/20μs)
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.2pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-X3DFN (0.62x0.32)
Win Source Part Number 015687-ESD8472MUT5G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ESD8472MUT5G
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
ESD8472MUT5G Price

ESD8472MUT5G Datasheet
ESD8472MUT5G Application

ESD8472MUT5G Replacement
ESD8472MUT5G Pdf

ESD8472MUT5G Pinout
ESD8472MUT5G Image

ESD8472MUT5G Picture
ESD8472MUT5G In Stock

ESD8472MUT5G Distributor
ESD8472MUT5G TVS - Diodes

Image
Mfr.Part No
Description
Stock
TRANS PNP 25V 2A SOT-89
450
SerialFlash™ Memory With Block LockTM Protection
1
BOARD EVAL LM2832YMY
High-Side Current Sense Amplifiers With Voltage Output
6
Low Capacitance ESD Protector
1500
CAP TANT 10UF 10V 20% 0805
6041
Single +5V, Fully Integrated, 1.25Gbps Laser Diode Driver
12
IC AMP AUDIO .08W STER AB 16UCSP
827

Top Sellers