Search
Filters

ESDA6V1-5W6

Part No :
ESDA6V1-5W6
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 3VWM SOT3236
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
455+
€0.0980
€44.545
1,100+
€0.0810
€89.089
1,705+
€0.0780
€133.536
2,355+
€0.0760
€178.156
3,050+
€0.0730
€222.589
4,055+
€0.0660
€267.062
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 244,831 pieces can ship immediately
MOQ: 455 pcs
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
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 100W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-6L
Win Source Part Number 015713-ESDA6V1-5W6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Family Name ESDA6V1-5W6
Introduction Date March 20, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
82402375; PESD3V3L5UY,165;  PESD3V3L5UY,135; 
The ESDA6V1-5W6 ,from STMicroelectronics, is a 100W Zener diodes, package in a SOT-323-6L and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -40°C to 125°C (TJ) temperature range. The rate stand-off voltage for the ESDA6V1-5W6 is 3V volts. The minimum breakdown voltage is given for 6.1V.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 100W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-6L
Win Source Part Number 015713-ESDA6V1-5W6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Family Name ESDA6V1-5W6
Introduction Date March 20, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
82402375; PESD3V3L5UY,165;  PESD3V3L5UY,135; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ESDA6V1-5W6
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
ESDA6V1-5W6 Price

ESDA6V1-5W6 Datasheet
ESDA6V1-5W6 Application

ESDA6V1-5W6 Replacement
ESDA6V1-5W6 Pdf

ESDA6V1-5W6 Pinout
ESDA6V1-5W6 Image

ESDA6V1-5W6 Picture
ESDA6V1-5W6 In Stock

ESDA6V1-5W6 Distributor
ESDA6V1-5W6 TVS - Diodes

Image
Mfr.Part No
Description
Stock
Quad Low Power JFET Input Operational Amplifier
9
IC VREF SHUNT ADJ TO92-3
9948
MOSFET N-CH 200V 28A D2PAK
320
Standard Regulator Pos 5V 0.1A 4-Pin(3+Tab) SOT-89 T/R / IC REG LDO 5V 0.1A SOT89-3
154
IC ADC 10BIT 2.7V 8CH SPI 16SOIC
221
Clock Fanout Buffer 6-OUT 1-IN 1:6 24-Pin LFCSP EP Tray / IC CLK BUFFER 1:6 4.8GHZ 24LFCSP
192
EPITAXIAL PLANAR NPN TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
350

Top Sellers