Search
Filters

HSP061-4M10

TVS DIODE 3VWM 15VC UQFN10L
Manufacturer: STMicroelectronics
rohs
Availability: 1,183 In Stock
The HSP061-4M10 ,from STMicroelectronics, is a Steering (Rail to Rail) diodes, package in a 10-UQFN (2.5x1) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting HDMI applicaition. It is rated over a -40°C to 150°C (TJ) temperature range. The rate stand-off voltage for the HSP061-4M10 is 3V volts. The minimum breakdown voltage is given for 6V. It can support the clamping voltage and peak pulse current of up to 15V and 1A (8/20μs) , respectively.
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.6pF @ 1MHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-UQFN (2.5x1)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017073-HSP061-4M10
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.6pF @ 1MHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-UQFN (2.5x1)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017073-HSP061-4M10
HSP061-4M10 Price

HSP061-4M10 Datasheet
HSP061-4M10 Application

HSP061-4M10 Replacement
HSP061-4M10 Pdf

HSP061-4M10 Pinout
HSP061-4M10 Image

HSP061-4M10 Picture
HSP061-4M10 In Stock

HSP061-4M10 Distributor
HSP061-4M10 TVS - Diodes

Image
Mfr.Part No
Description
Stock
Hex Unified Bus Receiver
1174
FIXED IND 4.7UH 10A 15 MOHM SMD
936
28/40/44-Pin Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
67
FIXED IND 15UH 2.4A 65 MOHM SMD
3435
Voltage Detector IC
60
IC CURRENT MONITOR 3% SOT23-5
10000
128Kx8 bit Low Power CMOS Static RAM
1362