Search
Filters

HSP061-8M16

TVS DIODE 3VWM 14VC 16UQFN
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
99+
€0.306
€30.294
420+
€0.288
€120.960
1,100+
€0.270
€297.000
Availability: 95,000 In Stock
This product has a minimum quantity of 99
The HSP061-8M16 ,from STMicroelectronics, is a Steering (Rail to Rail) diodes, package in a 16-UQFN (3.5x1.5) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting HDMI applicaition. It is rated over a -40°C to 150°C (TJ) temperature range. The rate stand-off voltage for the HSP061-8M16 is 3V volts. The minimum breakdown voltage is given for 6V. It can support the clamping voltage and peak pulse current of up to 14V (Typ) and 3A (8/20μs) , respectively.
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 8
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 14V (Typ)
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.6pF @ 200MHz to 3GHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-UQFN (3.5x1.5)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017074-HSP061-8M16
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 8
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 14V (Typ)
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.6pF @ 200MHz to 3GHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-UQFN (3.5x1.5)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017074-HSP061-8M16
HSP061-8M16 Price

HSP061-8M16 Datasheet
HSP061-8M16 Application

HSP061-8M16 Replacement
HSP061-8M16 Pdf

HSP061-8M16 Pinout
HSP061-8M16 Image

HSP061-8M16 Picture
HSP061-8M16 In Stock

HSP061-8M16 Distributor
HSP061-8M16 TVS - Diodes

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 30V 1A SMA
8438
VARISTOR 12V 0603
708
2-Megabit (128K x 16) OTP EPROM AT27C2048
1239
IC FUEL GAUGE LI-ION 2CELL 8WLP
30
High Output Current and Unlimited Capacitive Load Operational Amplifier
12
IC USB PWR SW HI SIDE 1CH 8TSSOP
70023
DIODE SCHOTTKY 40V 10A
10005
8-Megabit 1M x 8 Single 2.7-volt Battery-Voltage Flash Memory
5