Search
Filters

IP4365CX11

Part No : IP4365CX11
Manufacturer : NXP
Catalog : TVS - Diodes
Description : TVS DIODE 5.5VWM 11WLCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 51 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Multimedia Card Interface
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -35°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 11-WLCSP (1.56x1.16)
Win Source Part Number 205205-IP4365CX11
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Limited
The IP4365CX11 ,from NXP, is a Zener diodes, package in a 11-WLCSP (1.56x1.16) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Multimedia Card Interface applicaition. It is rated over a -35°C to 85°C (TA) temperature range. The rate stand-off voltage for the IP4365CX11 is 5.5V volts. The minimum breakdown voltage is given for 6V.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Multimedia Card Interface
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -35°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 11-WLCSP (1.56x1.16)
Win Source Part Number 205205-IP4365CX11
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IP4365CX11
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
IP4365CX11 Price

IP4365CX11 Datasheet
IP4365CX11 Application

IP4365CX11 Replacement
IP4365CX11 Pdf

IP4365CX11 Pinout
IP4365CX11 Image

IP4365CX11 Picture
IP4365CX11 In Stock

IP4365CX11 Distributor
IP4365CX11 TVS - Diodes

Image
Mfr.Part No
Description
Stock
Isolated Diode Array with HiRel MQ, MX, MV, and MSP Screening Options
25
CAP ALUM 100UF 20% 35V RADIAL
30
IC MPU SUPERVISOR SOT23-5
107
OPTOISO 4.17KV TRANS W/BASE 6DIP
200
TRANS NPN/PNP PREBIAS 0.1W ES6
25904

Top Sellers