Search
Filters

LNBTVS4-304S

TVS DIODE 28VWM 45VC SMC
Manufacturer: STMicroelectronics
rohs
Availability: 4,942 In Stock
The LNBTVS4-304S ,from STMicroelectronics, is a 22500 (22.5kW) Zener diodes, package in a SMC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the LNBTVS4-304S is 28V volts. The minimum breakdown voltage is given for 30V. It can support the clamping voltage and peak pulse current of up to 45V and 334A (8/20μs) , respectively.
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 28V
Minimum Breakdown Voltage 30V
Max Clamping Voltage 45V
Peak Pulse Current(Ippm) 334A (8/20μs)
Power Dissipation - Pd 22500 (22.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019702-LNBTVS4-304S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 28V
Minimum Breakdown Voltage 30V
Max Clamping Voltage 45V
Peak Pulse Current(Ippm) 334A (8/20μs)
Power Dissipation - Pd 22500 (22.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019702-LNBTVS4-304S
LNBTVS4-304S Price

LNBTVS4-304S Datasheet
LNBTVS4-304S Application

LNBTVS4-304S Replacement
LNBTVS4-304S Pdf

LNBTVS4-304S Pinout
LNBTVS4-304S Image

LNBTVS4-304S Picture
LNBTVS4-304S In Stock

LNBTVS4-304S Distributor
LNBTVS4-304S TVS - Diodes

Image
Mfr.Part No
Description
Stock
IFR3500? Rx IF/BASEBAND PROCESSOR
2415
LP3853/LP3856 3A Fast Response Ultra Low Dropout Linear Regulators
73
IC LCD BIAS 48QFN
21520
IC 2BIT BUS SWITCH 8TSSOP
9165