Search
Filters

LXES4XBAA6-027

TVS DIODE 5.5VWM SMD
rohs
Quantity
Price
Ext. Price
78+
€0.581
€45.349
207+
€0.436
€90.169
689+
€0.392
€270.364
Availability: 6,000 In Stock
This product has a minimum quantity of 78
The LXES4XBAA6-027 ,from Murata Electronics North America, is a Steering (Rail to Rail) diodes, package in a SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -40°C to 85°C (TA) temperature range. The rate stand-off voltage for the LXES4XBAA6-027 is 5.5V volts. The minimum breakdown voltage is given for 6V.
Products specifications
Categories Circuit Protection
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 105116-LXES4XBAA6-027
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 105116-LXES4XBAA6-027
LXES4XBAA6-027 Price

LXES4XBAA6-027 Datasheet
LXES4XBAA6-027 Application

LXES4XBAA6-027 Replacement
LXES4XBAA6-027 Pdf

LXES4XBAA6-027 Pinout
LXES4XBAA6-027 Image

LXES4XBAA6-027 Picture
LXES4XBAA6-027 In Stock

LXES4XBAA6-027 Distributor
LXES4XBAA6-027 TVS - Diodes

Image
Mfr.Part No
Description
Stock
Axial Leads/SpinGuard
100
DIODE ZENER 3V 225MW SOT23-3
57045
10/100BASE-TX QUAD PORT TRANSFORMER MODULES
60
IC BRIDGE DRIVER PAR 28HSOP
24359