Search
Filters

MMBZ15VDLT1G

TVS DIODE 12.8VWM 21.2VC SOT23
Manufacturer: ON Semiconductor
rohs
Quantity
Price
Ext. Price
795+
€0.057
€45.077
2,045+
€0.044
€90.185
7,145+
€0.038
€270.081
Availability: 4,000 In Stock
This product has a minimum quantity of 795
The MMBZ15VDLT1G ,from ON Semiconductor, is a 40W Zener diodes, package in a SOT-23-3 (TO-236) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the MMBZ15VDLT1G is 12.8V volts. The minimum breakdown voltage is given for 14.3V. It can support the clamping voltage and peak pulse current of up to 21.2V and 1.9A , respectively.
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12.8V
Minimum Breakdown Voltage 14.3V
Max Clamping Voltage 21.2V
Peak Pulse Current(Ippm) 1.9A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023815-MMBZ15VDLT1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12.8V
Minimum Breakdown Voltage 14.3V
Max Clamping Voltage 21.2V
Peak Pulse Current(Ippm) 1.9A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023815-MMBZ15VDLT1G
MMBZ15VDLT1G Price

MMBZ15VDLT1G Datasheet
MMBZ15VDLT1G Application

MMBZ15VDLT1G Replacement
MMBZ15VDLT1G Pdf

MMBZ15VDLT1G Pinout
MMBZ15VDLT1G Image

MMBZ15VDLT1G Picture
MMBZ15VDLT1G In Stock

MMBZ15VDLT1G Distributor
MMBZ15VDLT1G TVS - Diodes

Image
Mfr.Part No
Description
Stock
FERRITE BEAD 470 OHM 0603 1LN
16900
N-channel 24V - 0.011ohm - 38A - DPAK/IPAK STripFET TM III Power MOSFET
35020
PRECISION 1A REGULATORS
500
Single Channel ESD Protection Device in 0201 Package
1000
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
111
IC MCU 16BIT 128KB FLASH 64TQFP
20000